Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4020FSBSL

Description
EGS-10-80 402 1% RWR84S4020FS BSL
Request a Quote Datasheet
Description
EGS-10-80 402 1% RWR84S4020FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4020FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4020FSBSL
Wirewound Resistors 3110-RWR84S4020FSBSL
EGS-10-80 402 1% RWR84S4020FS BSL

EGS-10-80 402 1% RWR84S4020FS BSL

Supplier's Site Datasheet
RES 402 OHM 7W 1% WW AXIAL - RWR84S4020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 7W 1% WW AXIAL
RWR84S4020FSBSL
RES 402 OHM 7W 1% WW AXIAL RWR84S4020FSBSL
RES 402ohm 7W 1% WW AXIAL

RES 402ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4020FSBSL-ND
Through Hole Resistors RWR84S4020FSBSL-ND
402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4020FSBSL RWR84S4020FSBSL RWR84S4020FSBSL-ND
Product Name Wirewound Resistors RES 402 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details