Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3921FSBSL

Description
3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3921FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3921FSBSL-ND
Through Hole Resistors RWR84S3921FSBSL-ND
3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3921FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3921FSBSL
Wirewound Resistors 3110-RWR84S3921FSBSL
EGS-10-80 3.92K 1% RWR84S3921FS BSL

EGS-10-80 3.92K 1% RWR84S3921FS BSL

Supplier's Site Datasheet
RES 3.92K OHM 7W 1% WW AXIAL - RWR84S3921FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 7W 1% WW AXIAL
RWR84S3921FSBSL
RES 3.92K OHM 7W 1% WW AXIAL RWR84S3921FSBSL
RES 3.92Kohm 7W 1% WW AXIAL

RES 3.92Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3921FSBSL-ND 3110-RWR84S3921FSBSL RWR84S3921FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.92K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details