RES 4.7Kohm 7W 1% WW AXIAL
4.7 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 4.7K 1% RWR84S4701FR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S4701FRB12 | RWR84S4701FRB12-ND | 3110-RWR84S4701FRB12 |
| Product Name | RES 4.7K OHM 7W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 4700 ohms | 4700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |