RES 4.02Kohm 7W 1% WW AXIAL
4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 4.02K 1% RWR84S4021FS S73
Resistor,Metal Alloy,4.02KOhms,1+/-
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S4021FSS73 | RWR84S4021FSS73-ND | 3110-RWR84S4021FSS73 | 64C3831 |
| Product Name | RES 4.02K OHM 7W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 4020 ohms | 4020 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 7 watts | 7 watts | ||
| Configuration | Single Resistor | Single Resistor |