Vishay Intertechnology, Inc. RES 365 OHM 7W 1% WW AXIAL RWR84S3650FRB12

Description
RES 365ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 7W 1% WW AXIAL - RWR84S3650FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 7W 1% WW AXIAL
RWR84S3650FRB12
RES 365 OHM 7W 1% WW AXIAL RWR84S3650FRB12
RES 365ohm 7W 1% WW AXIAL

RES 365ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3650FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3650FRB12-ND
Through Hole Resistors RWR84S3650FRB12-ND
365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3650FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3650FRB12
Wirewound Resistors 3110-RWR84S3650FRB12
EGS-10-80 365 1% RWR84S3650FR B12

EGS-10-80 365 1% RWR84S3650FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3650FRB12 RWR84S3650FRB12-ND 3110-RWR84S3650FRB12
Product Name RES 365 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details