Vishay Intertechnology, Inc. RES 38.3 OHM 7W 1% WW AXIAL RWR84S38R3FMBSL

Description
RES 38.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 7W 1% WW AXIAL - RWR84S38R3FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 7W 1% WW AXIAL
RWR84S38R3FMBSL
RES 38.3 OHM 7W 1% WW AXIAL RWR84S38R3FMBSL
RES 38.3ohm 7W 1% WW AXIAL

RES 38.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S38R3FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S38R3FMBSL-ND
Through Hole Resistors RWR84S38R3FMBSL-ND
38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S38R3FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S38R3FMBSL
Wirewound Resistors 3110-RWR84S38R3FMBSL
EGS-10-80 38.3 1% RWR84S38R3FM BSL

EGS-10-80 38.3 1% RWR84S38R3FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S38R3FMBSL RWR84S38R3FMBSL-ND 3110-RWR84S38R3FMBSL
Product Name RES 38.3 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details