Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4020FSB12

Description
EGS-10-80 402 1% RWR84S4020FS B12
Request a Quote Datasheet
Description
EGS-10-80 402 1% RWR84S4020FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4020FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4020FSB12
Wirewound Resistors 3110-RWR84S4020FSB12
EGS-10-80 402 1% RWR84S4020FS B12

EGS-10-80 402 1% RWR84S4020FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4020FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4020FSB12-ND
Through Hole Resistors RWR84S4020FSB12-ND
402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 402 OHM 7W 1% WW AXIAL - RWR84S4020FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 7W 1% WW AXIAL
RWR84S4020FSB12
RES 402 OHM 7W 1% WW AXIAL RWR84S4020FSB12
RES 402ohm 7W 1% WW AXIAL

RES 402ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4020FSB12 RWR84S4020FSB12-ND RWR84S4020FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 402 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers