38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 38.3ohm 7W 1% WW AXIAL
EGS-10-80 38.3 1% RWR84S38R3FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S38R3FSBSL-ND | RWR84S38R3FSBSL | 3110-RWR84S38R3FSBSL |
| Product Name | Through Hole Resistors | RES 38.3 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 38.3 ohms | 38.3 ohms | 38.3 ohms |