Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4701BRB12

Description
4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4701BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4701BRB12-ND
Through Hole Resistors RWR84S4701BRB12-ND
4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4701BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4701BRB12
Wirewound Resistors 3110-RWR84S4701BRB12
EGS-10-80 4.7K .1% RWR84S4701BR B12

EGS-10-80 4.7K .1% RWR84S4701BR B12

Supplier's Site Datasheet
RES 4.7K OHM 7W 0.1% WW AXIAL - RWR84S4701BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 7W 0.1% WW AXIAL
RWR84S4701BRB12
RES 4.7K OHM 7W 0.1% WW AXIAL RWR84S4701BRB12
RES 4.7Kohm 7W 0.1% WW AXIAL

RES 4.7Kohm 7W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4701BRB12-ND 3110-RWR84S4701BRB12 RWR84S4701BRB12
Product Name Through Hole Resistors Wirewound Resistors RES 4.7K OHM 7W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers