Vishay Intertechnology, Inc. RES 309 OHM 7W 1% WW AXIAL RWR84S3090FRB12

Description
RES 309ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 7W 1% WW AXIAL - RWR84S3090FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 7W 1% WW AXIAL
RWR84S3090FRB12
RES 309 OHM 7W 1% WW AXIAL RWR84S3090FRB12
RES 309ohm 7W 1% WW AXIAL

RES 309ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3090FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3090FRB12-ND
Through Hole Resistors RWR84S3090FRB12-ND
309 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3090FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3090FRB12
Wirewound Resistors 3110-RWR84S3090FRB12
EGS-10-80 309 1% RWR84S3090FR B12

EGS-10-80 309 1% RWR84S3090FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3090FRB12 RWR84S3090FRB12-ND 3110-RWR84S3090FRB12
Product Name RES 309 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers