Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4701BRBSL

Description
EGS-10-80 4.7K .1% RWR84S4701BR BSL
Request a Quote Datasheet
Description
EGS-10-80 4.7K .1% RWR84S4701BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4701BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4701BRBSL
Wirewound Resistors 3110-RWR84S4701BRBSL
EGS-10-80 4.7K .1% RWR84S4701BR BSL

EGS-10-80 4.7K .1% RWR84S4701BR BSL

Supplier's Site Datasheet
RES 4.7K OHM 7W 0.1% WW AXIAL - RWR84S4701BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 7W 0.1% WW AXIAL
RWR84S4701BRBSL
RES 4.7K OHM 7W 0.1% WW AXIAL RWR84S4701BRBSL
RES 4.7Kohm 7W 0.1% WW AXIAL

RES 4.7Kohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4701BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4701BRBSL-ND
Through Hole Resistors RWR84S4701BRBSL-ND
4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4701BRBSL RWR84S4701BRBSL RWR84S4701BRBSL-ND
Product Name Wirewound Resistors RES 4.7K OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details