Vishay Intertechnology, Inc. RES 3.65K OHM 7W 1% WW AXIAL RWR84S3651FPRSL

Description
RES 3.65Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 7W 1% WW AXIAL - RWR84S3651FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 7W 1% WW AXIAL
RWR84S3651FPRSL
RES 3.65K OHM 7W 1% WW AXIAL RWR84S3651FPRSL
RES 3.65Kohm 7W 1% WW AXIAL

RES 3.65Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3651FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3651FPRSL
Wirewound Resistors 3110-RWR84S3651FPRSL
EGS-10-80 3.65K 1% RWR84S3651FP RSL

EGS-10-80 3.65K 1% RWR84S3651FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3651FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3651FPRSL-ND
Through Hole Resistors RWR84S3651FPRSL-ND
3.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3651FPRSL 3110-RWR84S3651FPRSL RWR84S3651FPRSL-ND
Product Name RES 3.65K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details