Vishay Intertechnology, Inc. Wirewound Resistors RWR84S40R2FRS73

Description
EGS-10-80 40.2 1% RWR84S40R2FR S73
Request a Quote Datasheet
Description
EGS-10-80 40.2 1% RWR84S40R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S40R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S40R2FRS73
Wirewound Resistors 3110-RWR84S40R2FRS73
EGS-10-80 40.2 1% RWR84S40R2FR S73

EGS-10-80 40.2 1% RWR84S40R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S40R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S40R2FRS73-ND
Through Hole Resistors RWR84S40R2FRS73-ND
40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40.2 OHM 7W 1% WW AXIAL - RWR84S40R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 7W 1% WW AXIAL
RWR84S40R2FRS73
RES 40.2 OHM 7W 1% WW AXIAL RWR84S40R2FRS73
RES 40.2ohm 7W 1% WW AXIAL

RES 40.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S40R2FRS73 RWR84S40R2FRS73-ND RWR84S40R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers