Vishay Intertechnology, Inc. RES 3.92K OHM 7W 1% WW AXIAL RWR84S3921FSS73

Description
RES 3.92Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 7W 1% WW AXIAL - RWR84S3921FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 7W 1% WW AXIAL
RWR84S3921FSS73
RES 3.92K OHM 7W 1% WW AXIAL RWR84S3921FSS73
RES 3.92Kohm 7W 1% WW AXIAL

RES 3.92Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3921FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3921FSS73-ND
Through Hole Resistors RWR84S3921FSS73-ND
3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3921FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3921FSS73
Wirewound Resistors 3110-RWR84S3921FSS73
EGS-10-80 3.92K 1% RWR84S3921FS S73

EGS-10-80 3.92K 1% RWR84S3921FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3789
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3789
Resistor,Metal Alloy,3.92KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,3.92KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S3921FSS73 RWR84S3921FSS73-ND 3110-RWR84S3921FSS73 64C3789
Product Name RES 3.92K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details