Vishay Intertechnology, Inc. RES 35.7 OHM 7W 1% WW AXIAL RWR84S35R7FSBSL

Description
RES 35.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 7W 1% WW AXIAL - RWR84S35R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 7W 1% WW AXIAL
RWR84S35R7FSBSL
RES 35.7 OHM 7W 1% WW AXIAL RWR84S35R7FSBSL
RES 35.7ohm 7W 1% WW AXIAL

RES 35.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S35R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S35R7FSBSL
Wirewound Resistors 3110-RWR84S35R7FSBSL
EGS-10-80 35.7 1% RWR84S35R7FS BSL

EGS-10-80 35.7 1% RWR84S35R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S35R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S35R7FSBSL-ND
Through Hole Resistors RWR84S35R7FSBSL-ND
35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S35R7FSBSL 3110-RWR84S35R7FSBSL RWR84S35R7FSBSL-ND
Product Name RES 35.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details