Vishay Intertechnology, Inc. RES 3.32K OHM 7W 1% WW AXIAL RWR84S3321FSBSL

Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 7W 1% WW AXIAL - RWR84S3321FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 7W 1% WW AXIAL
RWR84S3321FSBSL
RES 3.32K OHM 7W 1% WW AXIAL RWR84S3321FSBSL
RES 3.32Kohm 7W 1% WW AXIAL

RES 3.32Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3321FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3321FSBSL
Wirewound Resistors 3110-RWR84S3321FSBSL
EGS-10-80 3.32K 1% RWR84S3321FS BSL

EGS-10-80 3.32K 1% RWR84S3321FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3321FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3321FSBSL-ND
Through Hole Resistors RWR84S3321FSBSL-ND
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3321FSBSL 3110-RWR84S3321FSBSL RWR84S3321FSBSL-ND
Product Name RES 3.32K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers