Vishay Intertechnology, Inc. Wirewound Resistors RWR84S40R0FRBSL

Description
EGS-10-80 40 1% RWR84S40R0FR BSL
Request a Quote Datasheet
Description
EGS-10-80 40 1% RWR84S40R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S40R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S40R0FRBSL
Wirewound Resistors 3110-RWR84S40R0FRBSL
EGS-10-80 40 1% RWR84S40R0FR BSL

EGS-10-80 40 1% RWR84S40R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S40R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S40R0FRBSL-ND
Through Hole Resistors RWR84S40R0FRBSL-ND
40 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 7W 1% WW AXIAL - RWR84S40R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 7W 1% WW AXIAL
RWR84S40R0FRBSL
RES 40 OHM 7W 1% WW AXIAL RWR84S40R0FRBSL
RES 40ohm 7W 1% WW AXIAL

RES 40ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S40R0FRBSL RWR84S40R0FRBSL-ND RWR84S40R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 40 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details