Vishay Intertechnology, Inc. Wirewound Resistors RWR84S33R0FRB12

Description
EGS-10-80 33 1% RWR84S33R0FR B12
Request a Quote Datasheet
Description
EGS-10-80 33 1% RWR84S33R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S33R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S33R0FRB12
Wirewound Resistors 3110-RWR84S33R0FRB12
EGS-10-80 33 1% RWR84S33R0FR B12

EGS-10-80 33 1% RWR84S33R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S33R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S33R0FRB12-ND
Through Hole Resistors RWR84S33R0FRB12-ND
33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 7W 1% WW AXIAL - RWR84S33R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 7W 1% WW AXIAL
RWR84S33R0FRB12
RES 33 OHM 7W 1% WW AXIAL RWR84S33R0FRB12
RES 33ohm 7W 1% WW AXIAL

RES 33ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S33R0FRB12 RWR84S33R0FRB12-ND RWR84S33R0FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 33 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers