Vishay Intertechnology, Inc. RES 3.24 OHM 7W 1% WW AXIAL RWR84S3R24FRB12

Description
RES 3.24ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 7W 1% WW AXIAL - RWR84S3R24FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 7W 1% WW AXIAL
RWR84S3R24FRB12
RES 3.24 OHM 7W 1% WW AXIAL RWR84S3R24FRB12
RES 3.24ohm 7W 1% WW AXIAL

RES 3.24ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R24FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R24FRB12-ND
Through Hole Resistors RWR84S3R24FRB12-ND
3.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R24FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R24FRB12
Wirewound Resistors 3110-RWR84S3R24FRB12
EGS-10-80 3.24 1% RWR84S3R24FR B12

EGS-10-80 3.24 1% RWR84S3R24FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R24FRB12 RWR84S3R24FRB12-ND 3110-RWR84S3R24FRB12
Product Name RES 3.24 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details