Vishay Intertechnology, Inc. Wirewound Resistors RWR84S39R2FSRSL

Description
EGS-10-80 39.2 1% RWR84S39R2FS RSL
Request a Quote Datasheet
Description
EGS-10-80 39.2 1% RWR84S39R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S39R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S39R2FSRSL
Wirewound Resistors 3110-RWR84S39R2FSRSL
EGS-10-80 39.2 1% RWR84S39R2FS RSL

EGS-10-80 39.2 1% RWR84S39R2FS RSL

Supplier's Site Datasheet
RES 39.2 OHM 7W 1% WW AXIAL - RWR84S39R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 7W 1% WW AXIAL
RWR84S39R2FSRSL
RES 39.2 OHM 7W 1% WW AXIAL RWR84S39R2FSRSL
RES 39.2ohm 7W 1% WW AXIAL

RES 39.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S39R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S39R2FSRSL-ND
Through Hole Resistors RWR84S39R2FSRSL-ND
39.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S39R2FSRSL RWR84S39R2FSRSL RWR84S39R2FSRSL-ND
Product Name Wirewound Resistors RES 39.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details