Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3571FSRSL

Description
EGS-10-80 3.57K 1% RWR84S3571FS RSL
Request a Quote Datasheet
Description
EGS-10-80 3.57K 1% RWR84S3571FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3571FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3571FSRSL
Wirewound Resistors 3110-RWR84S3571FSRSL
EGS-10-80 3.57K 1% RWR84S3571FS RSL

EGS-10-80 3.57K 1% RWR84S3571FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3571FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3571FSRSL-ND
Through Hole Resistors RWR84S3571FSRSL-ND
3.57 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.57K OHM 7W 1% WW AXIAL - RWR84S3571FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 7W 1% WW AXIAL
RWR84S3571FSRSL
RES 3.57K OHM 7W 1% WW AXIAL RWR84S3571FSRSL
RES 3.57Kohm 7W 1% WW AXIAL

RES 3.57Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3571FSRSL RWR84S3571FSRSL-ND RWR84S3571FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.57K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers