Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3480FSRSL

Description
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3480FSRSL-ND
Through Hole Resistors RWR84S3480FSRSL-ND
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3480FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3480FSRSL
Wirewound Resistors 3110-RWR84S3480FSRSL
EGS-10-80 348 1% RWR84S3480FS RSL

EGS-10-80 348 1% RWR84S3480FS RSL

Supplier's Site Datasheet
RES 348 OHM 7W 1% WW AXIAL - RWR84S3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 7W 1% WW AXIAL
RWR84S3480FSRSL
RES 348 OHM 7W 1% WW AXIAL RWR84S3480FSRSL
RES 348ohm 7W 1% WW AXIAL

RES 348ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3480FSRSL-ND 3110-RWR84S3480FSRSL RWR84S3480FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 348 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers