Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4990FRS73

Description
EGS-10-80 499 1% RWR84S4990FR S73
Request a Quote Datasheet
Description
EGS-10-80 499 1% RWR84S4990FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4990FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4990FRS73
Wirewound Resistors 3110-RWR84S4990FRS73
EGS-10-80 499 1% RWR84S4990FR S73

EGS-10-80 499 1% RWR84S4990FR S73

Supplier's Site Datasheet
RES 499 OHM 7W 1% WW AXIAL - RWR84S4990FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 7W 1% WW AXIAL
RWR84S4990FRS73
RES 499 OHM 7W 1% WW AXIAL RWR84S4990FRS73
RES 499ohm 7W 1% WW AXIAL

RES 499ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4990FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4990FRS73-ND
Through Hole Resistors RWR84S4990FRS73-ND
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3889
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3889
Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S4990FRS73 RWR84S4990FRS73 RWR84S4990FRS73-ND 64C3889
Product Name Wirewound Resistors RES 499 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details