Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4811BRS73

Description
4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4811BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4811BRS73-ND
Through Hole Resistors RWR84S4811BRS73-ND
4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4811BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4811BRS73
Wirewound Resistors 3110-RWR84S4811BRS73
EGS-10-80 4.81K .1% RWR84S4811BR S73

EGS-10-80 4.81K .1% RWR84S4811BR S73

Supplier's Site Datasheet
RES 4.81K OHM 7W 0.1% WW AXIAL - RWR84S4811BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 7W 0.1% WW AXIAL
RWR84S4811BRS73
RES 4.81K OHM 7W 0.1% WW AXIAL RWR84S4811BRS73
RES 4.81Kohm 7W 0.1% WW AXIAL

RES 4.81Kohm 7W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4811BRS73-ND 3110-RWR84S4811BRS73 RWR84S4811BRS73
Product Name Through Hole Resistors Wirewound Resistors RES 4.81K OHM 7W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details