Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4121FSRSL

Description
EGS-10-80 4.12K 1% RWR84S4121FS RSL
Request a Quote Datasheet
Description
EGS-10-80 4.12K 1% RWR84S4121FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4121FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4121FSRSL
Wirewound Resistors 3110-RWR84S4121FSRSL
EGS-10-80 4.12K 1% RWR84S4121FS RSL

EGS-10-80 4.12K 1% RWR84S4121FS RSL

Supplier's Site Datasheet
RES 4.12K OHM 7W 1% WW AXIAL - RWR84S4121FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 7W 1% WW AXIAL
RWR84S4121FSRSL
RES 4.12K OHM 7W 1% WW AXIAL RWR84S4121FSRSL
RES 4.12Kohm 7W 1% WW AXIAL

RES 4.12Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4121FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4121FSRSL-ND
Through Hole Resistors RWR84S4121FSRSL-ND
4.12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4121FSRSL RWR84S4121FSRSL RWR84S4121FSRSL-ND
Product Name Wirewound Resistors RES 4.12K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A30RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers