Vishay Intertechnology, Inc. Wirewound Resistors RWR84S37R4FSB12

Description
EGS-10-80 37.4 1% RWR84S37R4FS B12
Request a Quote Datasheet
Description
EGS-10-80 37.4 1% RWR84S37R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S37R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S37R4FSB12
Wirewound Resistors 3110-RWR84S37R4FSB12
EGS-10-80 37.4 1% RWR84S37R4FS B12

EGS-10-80 37.4 1% RWR84S37R4FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S37R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S37R4FSB12-ND
Through Hole Resistors RWR84S37R4FSB12-ND
37.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 37.4 OHM 7W 1% WW AXIAL - RWR84S37R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 7W 1% WW AXIAL
RWR84S37R4FSB12
RES 37.4 OHM 7W 1% WW AXIAL RWR84S37R4FSB12
RES 37.4ohm 7W 1% WW AXIAL

RES 37.4ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S37R4FSB12 RWR84S37R4FSB12-ND RWR84S37R4FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 37.4 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers