Vishay Intertechnology, Inc. RES 330 OHM 7W 1% WW AXIAL RWR84S3300FRBSL

Description
RES 330ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 7W 1% WW AXIAL - RWR84S3300FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 7W 1% WW AXIAL
RWR84S3300FRBSL
RES 330 OHM 7W 1% WW AXIAL RWR84S3300FRBSL
RES 330ohm 7W 1% WW AXIAL

RES 330ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3300FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3300FRBSL-ND
Through Hole Resistors RWR84S3300FRBSL-ND
330 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3300FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3300FRBSL
Wirewound Resistors 3110-RWR84S3300FRBSL
EGS-10-80 330 1% RWR84S3300FR BSL

EGS-10-80 330 1% RWR84S3300FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3300FRBSL RWR84S3300FRBSL-ND 3110-RWR84S3300FRBSL
Product Name RES 330 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers