Vishay Intertechnology, Inc. RES 324 OHM 7W 1% WW AXIAL RWR84S3240FSBSL

Description
RES 324ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 7W 1% WW AXIAL - RWR84S3240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 7W 1% WW AXIAL
RWR84S3240FSBSL
RES 324 OHM 7W 1% WW AXIAL RWR84S3240FSBSL
RES 324ohm 7W 1% WW AXIAL

RES 324ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3240FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3240FSBSL
Wirewound Resistors 3110-RWR84S3240FSBSL
EGS-10-80 324 1% RWR84S3240FS BSL

EGS-10-80 324 1% RWR84S3240FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3240FSBSL-ND
Through Hole Resistors RWR84S3240FSBSL-ND
324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3240FSBSL 3110-RWR84S3240FSBSL RWR84S3240FSBSL-ND
Product Name RES 324 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers