Vishay Intertechnology, Inc. RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FRBSL

Description
RES 2.74ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 7W 1% WW AXIAL - RWR84S2R74FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 7W 1% WW AXIAL
RWR84S2R74FRBSL
RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FRBSL
RES 2.74ohm 7W 1% WW AXIAL

RES 2.74ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R74FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R74FRBSL-ND
Through Hole Resistors RWR84S2R74FRBSL-ND
2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R74FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R74FRBSL
Wirewound Resistors 3110-RWR84S2R74FRBSL
EGS-10-80 2.74 1% RWR84S2R74FR BSL

EGS-10-80 2.74 1% RWR84S2R74FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R74FRBSL RWR84S2R74FRBSL-ND 3110-RWR84S2R74FRBSL
Product Name RES 2.74 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers