Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3741FRS73

Description
3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3741FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3741FRS73-ND
Through Hole Resistors RWR84S3741FRS73-ND
3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3741FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3741FRS73
Wirewound Resistors 3110-RWR84S3741FRS73
EGS-10-80 3.74K 1% RWR84S3741FR S73

EGS-10-80 3.74K 1% RWR84S3741FR S73

Supplier's Site Datasheet
RES 3.74K OHM 7W 1% WW AXIAL - RWR84S3741FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 7W 1% WW AXIAL
RWR84S3741FRS73
RES 3.74K OHM 7W 1% WW AXIAL RWR84S3741FRS73
RES 3.74Kohm 7W 1% WW AXIAL

RES 3.74Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3741FRS73-ND 3110-RWR84S3741FRS73 RWR84S3741FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 3.74K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details