Vishay Intertechnology, Inc. Through Hole Resistors RWR84S48R7FRBSL

Description
48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S48R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S48R7FRBSL-ND
Through Hole Resistors RWR84S48R7FRBSL-ND
48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S48R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S48R7FRBSL
Wirewound Resistors 3110-RWR84S48R7FRBSL
EGS-10-80 48.7 1% RWR84S48R7FR BSL

EGS-10-80 48.7 1% RWR84S48R7FR BSL

Supplier's Site Datasheet
RES 48.7 OHM 7W 1% WW AXIAL - RWR84S48R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 7W 1% WW AXIAL
RWR84S48R7FRBSL
RES 48.7 OHM 7W 1% WW AXIAL RWR84S48R7FRBSL
RES 48.7ohm 7W 1% WW AXIAL

RES 48.7ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S48R7FRBSL-ND 3110-RWR84S48R7FRBSL RWR84S48R7FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 48.7 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details