Vishay Intertechnology, Inc. RES 3.32 OHM 7W 1% WW AXIAL RWR84S3R32FSBSL

Description
RES 3.32ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 7W 1% WW AXIAL - RWR84S3R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 7W 1% WW AXIAL
RWR84S3R32FSBSL
RES 3.32 OHM 7W 1% WW AXIAL RWR84S3R32FSBSL
RES 3.32ohm 7W 1% WW AXIAL

RES 3.32ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R32FSBSL-ND
Through Hole Resistors RWR84S3R32FSBSL-ND
3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R32FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R32FSBSL
Wirewound Resistors 3110-RWR84S3R32FSBSL
EGS-10-80 3.32 1% RWR84S3R32FS BSL

EGS-10-80 3.32 1% RWR84S3R32FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R32FSBSL RWR84S3R32FSBSL-ND 3110-RWR84S3R32FSBSL
Product Name RES 3.32 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details