Vishay Intertechnology, Inc. RES 35.7 OHM 7W 1% WW AXIAL RWR84S35R7FRS73

Description
RES 35.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 7W 1% WW AXIAL - RWR84S35R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 7W 1% WW AXIAL
RWR84S35R7FRS73
RES 35.7 OHM 7W 1% WW AXIAL RWR84S35R7FRS73
RES 35.7ohm 7W 1% WW AXIAL

RES 35.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S35R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S35R7FRS73
Wirewound Resistors 3110-RWR84S35R7FRS73
EGS-10-80 35.7 1% RWR84S35R7FR S73

EGS-10-80 35.7 1% RWR84S35R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S35R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S35R7FRS73-ND
Through Hole Resistors RWR84S35R7FRS73-ND
35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S35R7FRS73 3110-RWR84S35R7FRS73 RWR84S35R7FRS73-ND
Product Name RES 35.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details