Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3R09FRRSL

Description
3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3R09FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R09FRRSL-ND
Through Hole Resistors RWR84S3R09FRRSL-ND
3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R09FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R09FRRSL
Wirewound Resistors 3110-RWR84S3R09FRRSL
EGS-10-80 3.09 1% RWR84S3R09FR RSL

EGS-10-80 3.09 1% RWR84S3R09FR RSL

Supplier's Site Datasheet
RES 3.09 OHM 7W 1% WW AXIAL - RWR84S3R09FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 7W 1% WW AXIAL
RWR84S3R09FRRSL
RES 3.09 OHM 7W 1% WW AXIAL RWR84S3R09FRRSL
RES 3.09ohm 7W 1% WW AXIAL

RES 3.09ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3R09FRRSL-ND 3110-RWR84S3R09FRRSL RWR84S3R09FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.09 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers