Vishay Intertechnology, Inc. RES 499 OHM 7W 0.5% WW AXIAL RWR84S4990DPB12

Description
RES 499ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 7W 0.5% WW AXIAL - RWR84S4990DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 7W 0.5% WW AXIAL
RWR84S4990DPB12
RES 499 OHM 7W 0.5% WW AXIAL RWR84S4990DPB12
RES 499ohm 7W 0.5% WW AXIAL

RES 499ohm 7W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4990DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4990DPB12-ND
Through Hole Resistors RWR84S4990DPB12-ND
499 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4990DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4990DPB12
Wirewound Resistors 3110-RWR84S4990DPB12
EGS-10-80 499 .5% RWR84S4990DP B12

EGS-10-80 499 .5% RWR84S4990DP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4990DPB12 RWR84S4990DPB12-ND 3110-RWR84S4990DPB12
Product Name RES 499 OHM 7W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details