Vishay Intertechnology, Inc. RES 487 OHM 7W 1% WW AXIAL RWR84S4870FSRSL

Description
RES 487ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 487ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 7W 1% WW AXIAL - RWR84S4870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 7W 1% WW AXIAL
RWR84S4870FSRSL
RES 487 OHM 7W 1% WW AXIAL RWR84S4870FSRSL
RES 487ohm 7W 1% WW AXIAL

RES 487ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4870FSRSL-ND
Through Hole Resistors RWR84S4870FSRSL-ND
487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4870FSRSL
Wirewound Resistors 3110-RWR84S4870FSRSL
EGS-10-80 487 1% RWR84S4870FS RSL

EGS-10-80 487 1% RWR84S4870FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4870FSRSL RWR84S4870FSRSL-ND 3110-RWR84S4870FSRSL
Product Name RES 487 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details