Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3401FSS73

Description
EGS-10-80 3.4K 1% RWR84S3401FS S73
Request a Quote Datasheet
Description
EGS-10-80 3.4K 1% RWR84S3401FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3401FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3401FSS73
Wirewound Resistors 3110-RWR84S3401FSS73
EGS-10-80 3.4K 1% RWR84S3401FS S73

EGS-10-80 3.4K 1% RWR84S3401FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3401FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3401FSS73-ND
Through Hole Resistors RWR84S3401FSS73-ND
3.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4K OHM 7W 1% WW AXIAL - RWR84S3401FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 7W 1% WW AXIAL
RWR84S3401FSS73
RES 3.4K OHM 7W 1% WW AXIAL RWR84S3401FSS73
RES 3.4Kohm 7W 1% WW AXIAL

RES 3.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3401FSS73 RWR84S3401FSS73-ND RWR84S3401FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.4K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details