Vishay Intertechnology, Inc. RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FRS73

Description
RES 2.74ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 7W 1% WW AXIAL - RWR84S2R74FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 7W 1% WW AXIAL
RWR84S2R74FRS73
RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FRS73
RES 2.74ohm 7W 1% WW AXIAL

RES 2.74ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R74FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R74FRS73-ND
Through Hole Resistors RWR84S2R74FRS73-ND
2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R74FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R74FRS73
Wirewound Resistors 3110-RWR84S2R74FRS73
EGS-10-80 2.74 1% RWR84S2R74FR S73

EGS-10-80 2.74 1% RWR84S2R74FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3530
Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3530
Resistor,Metal Alloy,2.74Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.74Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S2R74FRS73 RWR84S2R74FRS73-ND 3110-RWR84S2R74FRS73 64C3530
Product Name RES 2.74 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details