Vishay Intertechnology, Inc. RES 3.32K OHM 7W 1% WW AXIAL RWR84S3321FSS73

Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 7W 1% WW AXIAL - RWR84S3321FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 7W 1% WW AXIAL
RWR84S3321FSS73
RES 3.32K OHM 7W 1% WW AXIAL RWR84S3321FSS73
RES 3.32Kohm 7W 1% WW AXIAL

RES 3.32Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3321FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3321FSS73
Wirewound Resistors 3110-RWR84S3321FSS73
EGS-10-80 3.32K 1% RWR84S3321FS S73

EGS-10-80 3.32K 1% RWR84S3321FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3321FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3321FSS73-ND
Through Hole Resistors RWR84S3321FSS73-ND
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3321FSS73 3110-RWR84S3321FSS73 RWR84S3321FSS73-ND
Product Name RES 3.32K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details