Vishay Intertechnology, Inc. RES 3.24 OHM 7W 1% WW AXIAL RWR84S3R24FRBSL

Description
RES 3.24ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 7W 1% WW AXIAL - RWR84S3R24FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 7W 1% WW AXIAL
RWR84S3R24FRBSL
RES 3.24 OHM 7W 1% WW AXIAL RWR84S3R24FRBSL
RES 3.24ohm 7W 1% WW AXIAL

RES 3.24ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R24FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R24FRBSL-ND
Through Hole Resistors RWR84S3R24FRBSL-ND
3.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R24FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R24FRBSL
Wirewound Resistors 3110-RWR84S3R24FRBSL
EGS-10-80 3.24 1% RWR84S3R24FR BSL

EGS-10-80 3.24 1% RWR84S3R24FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R24FRBSL RWR84S3R24FRBSL-ND 3110-RWR84S3R24FRBSL
Product Name RES 3.24 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers