Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4320FRB12

Description
EGS-10-80 432 1% RWR84S4320FR B12
Request a Quote Datasheet
Description
EGS-10-80 432 1% RWR84S4320FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4320FRB12
Wirewound Resistors 3110-RWR84S4320FRB12
EGS-10-80 432 1% RWR84S4320FR B12

EGS-10-80 432 1% RWR84S4320FR B12

Supplier's Site Datasheet
RES 432 OHM 7W 1% WW AXIAL - RWR84S4320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 7W 1% WW AXIAL
RWR84S4320FRB12
RES 432 OHM 7W 1% WW AXIAL RWR84S4320FRB12
RES 432ohm 7W 1% WW AXIAL

RES 432ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4320FRB12-ND
Through Hole Resistors RWR84S4320FRB12-ND
432 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4320FRB12 RWR84S4320FRB12 RWR84S4320FRB12-ND
Product Name Wirewound Resistors RES 432 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1033RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers