Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3481FRBSL

Description
3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3481FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3481FRBSL-ND
Through Hole Resistors RWR84S3481FRBSL-ND
3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48K OHM 7W 1% WW AXIAL - RWR84S3481FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 7W 1% WW AXIAL
RWR84S3481FRBSL
RES 3.48K OHM 7W 1% WW AXIAL RWR84S3481FRBSL
RES 3.48Kohm 7W 1% WW AXIAL

RES 3.48Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3481FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3481FRBSL
Wirewound Resistors 3110-RWR84S3481FRBSL
EGS-10-80 3.48K 1% RWR84S3481FR BSL

EGS-10-80 3.48K 1% RWR84S3481FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3481FRBSL-ND RWR84S3481FRBSL 3110-RWR84S3481FRBSL
Product Name Through Hole Resistors RES 3.48K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers