Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3400FRS73

Description
EGS-10-80 340 1% RWR84S3400FR S73
Request a Quote Datasheet
Description
EGS-10-80 340 1% RWR84S3400FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3400FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3400FRS73
Wirewound Resistors 3110-RWR84S3400FRS73
EGS-10-80 340 1% RWR84S3400FR S73

EGS-10-80 340 1% RWR84S3400FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3400FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3400FRS73-ND
Through Hole Resistors RWR84S3400FRS73-ND
340 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 340 OHM 7W 1% WW AXIAL - RWR84S3400FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 7W 1% WW AXIAL
RWR84S3400FRS73
RES 340 OHM 7W 1% WW AXIAL RWR84S3400FRS73
RES 340ohm 7W 1% WW AXIAL

RES 340ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3400FRS73 RWR84S3400FRS73-ND RWR84S3400FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details