Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4700FSRSL

Description
470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4700FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4700FSRSL-ND
Through Hole Resistors RWR84S4700FSRSL-ND
470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4700FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4700FSRSL
Wirewound Resistors 3110-RWR84S4700FSRSL
EGS-10-80 470 1% RWR84S4700FS RSL

EGS-10-80 470 1% RWR84S4700FS RSL

Supplier's Site Datasheet
RES 470 OHM 7W 1% WW AXIAL - RWR84S4700FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 7W 1% WW AXIAL
RWR84S4700FSRSL
RES 470 OHM 7W 1% WW AXIAL RWR84S4700FSRSL
RES 470ohm 7W 1% WW AXIAL

RES 470ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4700FSRSL-ND 3110-RWR84S4700FSRSL RWR84S4700FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 470 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details