Vishay Intertechnology, Inc. Wirewound Resistors RWR84S33R2FRB12

Description
EGS-10-80 33.2 1% RWR84S33R2FR B12
Request a Quote Datasheet
Description
EGS-10-80 33.2 1% RWR84S33R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S33R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S33R2FRB12
Wirewound Resistors 3110-RWR84S33R2FRB12
EGS-10-80 33.2 1% RWR84S33R2FR B12

EGS-10-80 33.2 1% RWR84S33R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S33R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S33R2FRB12-ND
Through Hole Resistors RWR84S33R2FRB12-ND
33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33.2 OHM 7W 1% WW AXIAL - RWR84S33R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 7W 1% WW AXIAL
RWR84S33R2FRB12
RES 33.2 OHM 7W 1% WW AXIAL RWR84S33R2FRB12
RES 33.2ohm 7W 1% WW AXIAL

RES 33.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S33R2FRB12 RWR84S33R2FRB12-ND RWR84S33R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 33.2 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details