Vishay Intertechnology, Inc. RES 44.2 OHM 7W 1% WW AXIAL RWR84S44R2FSB12

Description
RES 44.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 7W 1% WW AXIAL - RWR84S44R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 7W 1% WW AXIAL
RWR84S44R2FSB12
RES 44.2 OHM 7W 1% WW AXIAL RWR84S44R2FSB12
RES 44.2ohm 7W 1% WW AXIAL

RES 44.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S44R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S44R2FSB12-ND
Through Hole Resistors RWR84S44R2FSB12-ND
44.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S44R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S44R2FSB12
Wirewound Resistors 3110-RWR84S44R2FSB12
EGS-10-80 44.2 1% RWR84S44R2FS B12

EGS-10-80 44.2 1% RWR84S44R2FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S44R2FSB12 RWR84S44R2FSB12-ND 3110-RWR84S44R2FSB12
Product Name RES 44.2 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details