Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3R83FSB12

Description
3.83 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.83 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3R83FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R83FSB12-ND
Through Hole Resistors RWR84S3R83FSB12-ND
3.83 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.83 OHM 7W 1% WW AXIAL - RWR84S3R83FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 7W 1% WW AXIAL
RWR84S3R83FSB12
RES 3.83 OHM 7W 1% WW AXIAL RWR84S3R83FSB12
RES 3.83ohm 7W 1% WW AXIAL

RES 3.83ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3R83FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R83FSB12
Wirewound Resistors 3110-RWR84S3R83FSB12
EGS-10-80 3.83 1% RWR84S3R83FS B12

EGS-10-80 3.83 1% RWR84S3R83FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R83FSB12-ND RWR84S3R83FSB12 3110-RWR84S3R83FSB12
Product Name Through Hole Resistors RES 3.83 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details