Vishay Intertechnology, Inc. RES 3.79 OHM 7W 0.1% WW AXIAL RWR84S3R79BRB12

Description
RES 3.79ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.79ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.79 OHM 7W 0.1% WW AXIAL - RWR84S3R79BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.79 OHM 7W 0.1% WW AXIAL
RWR84S3R79BRB12
RES 3.79 OHM 7W 0.1% WW AXIAL RWR84S3R79BRB12
RES 3.79ohm 7W 0.1% WW AXIAL

RES 3.79ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3R79BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R79BRB12
Wirewound Resistors 3110-RWR84S3R79BRB12
EGS-10-80 3.79 .1% RWR84S3R79BR B12

EGS-10-80 3.79 .1% RWR84S3R79BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3R79BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R79BRB12-ND
Through Hole Resistors RWR84S3R79BRB12-ND
3.79 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.79 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3R79BRB12 3110-RWR84S3R79BRB12 RWR84S3R79BRB12-ND
Product Name RES 3.79 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.79 ohms 3.79 ohms 3.79 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details