Vishay Intertechnology, Inc. RES 32.4 OHM 7W 1% WW AXIAL RWR84S32R4FRBSL

Description
RES 32.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 7W 1% WW AXIAL - RWR84S32R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 7W 1% WW AXIAL
RWR84S32R4FRBSL
RES 32.4 OHM 7W 1% WW AXIAL RWR84S32R4FRBSL
RES 32.4ohm 7W 1% WW AXIAL

RES 32.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S32R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S32R4FRBSL
Wirewound Resistors 3110-RWR84S32R4FRBSL
EGS-10-80 32.4 1% RWR84S32R4FR BSL

EGS-10-80 32.4 1% RWR84S32R4FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S32R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S32R4FRBSL-ND
Through Hole Resistors RWR84S32R4FRBSL-ND
32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S32R4FRBSL 3110-RWR84S32R4FRBSL RWR84S32R4FRBSL-ND
Product Name RES 32.4 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details