Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4871FSRSL

Description
4.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4871FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4871FSRSL-ND
Through Hole Resistors RWR84S4871FSRSL-ND
4.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.87K OHM 7W 1% WW AXIAL - RWR84S4871FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 7W 1% WW AXIAL
RWR84S4871FSRSL
RES 4.87K OHM 7W 1% WW AXIAL RWR84S4871FSRSL
RES 4.87Kohm 7W 1% WW AXIAL

RES 4.87Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4871FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4871FSRSL
Wirewound Resistors 3110-RWR84S4871FSRSL
EGS-10-80 4.87K 1% RWR84S4871FS RSL

EGS-10-80 4.87K 1% RWR84S4871FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4871FSRSL-ND RWR84S4871FSRSL 3110-RWR84S4871FSRSL
Product Name Through Hole Resistors RES 4.87K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details